Bourns, Inc. Trimmer Potentiometers 3303X-3-104E

Description
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3303X-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3303X-104ETR-ND
Trimmer Potentiometers 3303X-104ETR-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100KOHM 0.15W Trimmer Potentiometer - 80-3303X-3-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.15W Trimmer Potentiometer
80-3303X-3-104E
100KOHM 0.15W Trimmer Potentiometer 80-3303X-3-104E
TRIMMER 100KOHM 0.15W J LEAD TOP Product overview: 3303X-3-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-104E can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.15W J LEAD TOP Product overview: 3303X-3-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303X-3-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038494-3303X-3-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038494-3303X-3-104E
Win Source Part Number: 1038494-3303X-3-104E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3303 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.15W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms Dimension: Rectangular - 0.148" x 0.118" Face (3.75mm x 3.00mm) Alternative Parts (Cross-Reference): EVM-3YSX50B15; EVM-3VSX50B15; TC33X-2-104E; EVM1DSX30B15; 3302X-3-104E; TC33X-2-104G; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3303X-104EDKR,3303X- 104ETR,3303X3104E,33 03X-104EDKRR,3303X-1 04ECT-NDR,3303X-104E CTR,3303X-104ECT,330 3X-104ETR-NDR,3303X- 104ETRR,3303X-104EDK R-NDR Base Product Number: 3303X Product Status: Obsolete

Win Source Part Number: 1038494-3303X-3-104E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3303 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.15W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Dimension: Rectangular - 0.148" x 0.118" Face (3.75mm x 3.00mm)
Alternative Parts (Cross-Reference): EVM-3YSX50B15; EVM-3VSX50B15; TC33X-2-104E; EVM1DSX30B15; 3302X-3-104E; TC33X-2-104G;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3303X-104EDKR,3303X-104ETR,3303X3104E,3303X-104EDKRR,3303X-104ECT-NDR,3303X-104ECTR,3303X-104ECT,3303X-104ETR-NDR,3303X-104ETRR,3303X-104EDKR-NDR
Base Product Number: 3303X
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3303X-104ETR-ND 80-3303X-3-104E 1038494-3303X-3-104E
Product Name Trimmer Potentiometers 100KOHM 0.15W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0594 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 2780317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Potentiometer Type Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details