1 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 1K OHM 0.15W J LEAD TOP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3303X-3-102ETR-ND | 3303X-3-102E |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount |
| Potentiometer Type | Standard Potentiometer; Trimmer |