Bourns, Inc. Trimmer Potentiometers 3303W-3-502E

Description
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3303W-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3303W-502ETR-ND
Trimmer Potentiometers 3303W-502ETR-ND
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3303W-502ETR-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0008 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Data Acquisition - Digital Potentiometers - AD5242BRUZ100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details