Bourns, Inc. Trimmer Potentiometers 3303W-3-105E

Description
1 MOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3303W-3-105E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3303W-3-105E-ND
Trimmer Potentiometers 3303W-3-105E-ND
1 MOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.15W Trimmer Potentiometer - 80-3303W-3-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15W Trimmer Potentiometer
80-3303W-3-105E
0.15W Trimmer Potentiometer 80-3303W-3-105E
TRIMMER 1M OHM 0.15W J LEAD TOP Product overview: 3303W-3-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303W-3-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.15W J LEAD TOP Product overview: 3303W-3-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303W-3-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3303W-3-105E-ND 80-3303W-3-105E
Product Name Trimmer Potentiometers 0.15W Trimmer Potentiometer
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Adjustable Resistors - 2274845 - RS Components, Ltd.
Specs
Mounting / Packaging Vitreous
Resistance Range 10 ohms
Standards and Certifications RoHS; No
View Details
Data Acquisition - Digital Potentiometers - AD5251BRUZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details