Bourns, Inc. Trimmer Potentiometers - 3303W-3-104E 3303W-3-104E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855690-3303W-3-104E Series: Trimpot® 3303 - Open Frame Features: 100 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Family Name: 3303W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3303W-104ETR-NDR, 3303W-104ETR, 3303W-104ECT-NDR, 3303W3104E, 3303W-104EDKR-NDR, 3303W-104EDKR, 3303W-104ECT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855690-3303W-3-104E Series: Trimpot® 3303 - Open Frame Features: 100 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Family Name: 3303W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3303W-104ETR-NDR, 3303W-104ETR, 3303W-104ECT-NDR, 3303W3104E, 3303W-104EDKR-NDR, 3303W-104EDKR, 3303W-104ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3303W-3-104E
855690-3303W-3-104E
Trimmer Potentiometers - 3303W-3-104E 855690-3303W-3-104E
Manufacturer: Bourns Inc. Win Source Part Number: 855690-3303W-3-104E Series: Trimpot® 3303 - Open Frame Features: 100 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Family Name: 3303W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3303W-104ETR-NDR, 3303W-104ETR, 3303W-104ECT-NDR, 3303W3104E, 3303W-104EDKR-NDR, 3303W-104EDKR, 3303W-104ECT

Manufacturer: Bourns Inc.
Win Source Part Number: 855690-3303W-3-104E
Series: Trimpot® 3303 - Open Frame
Features: 100 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Part Status: Obsolete
Family Name: 3303W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3303W-104ETR-NDR, 3303W-104ETR, 3303W-104ECT-NDR, 3303W3104E, 3303W-104EDKR-NDR, 3303W-104EDKR, 3303W-104ECT

Buy Now Datasheet
100KOHM 0.15W Trimmer Potentiometer - 80-3303W-3-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.15W Trimmer Potentiometer
80-3303W-3-104E
100KOHM 0.15W Trimmer Potentiometer 80-3303W-3-104E
TRIMMER 100KOHM 0.15W J LEAD TOP Product overview: 3303W-3-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303W-3-104E can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.15W J LEAD TOP Product overview: 3303W-3-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3303W-3-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3303W-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3303W-104ETR-ND
Trimmer Potentiometers 3303W-104ETR-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 855690-3303W-3-104E 80-3303W-3-104E 3303W-104ETR-ND
Product Name Trimmer Potentiometers - 3303W-3-104E 100KOHM 0.15W Trimmer Potentiometer Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100000 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5113LI-10-G - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-0643 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details