Bourns, Inc. Trimmer Potentiometers 3303W-3-103E

Description
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3303W-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3303W-103ETR-ND
Trimmer Potentiometers 3303W-103ETR-ND
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER, CERMET,3MM,10 KILOHMS,25%, 0.15W, OPEN FRAME, CROSS SLOT LOW PROFILE - 70154556 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER, CERMET,3MM,10 KILOHMS,25%, 0.15W, OPEN FRAME, CROSS SLOT LOW PROFILE
70154556
TRIMMER, CERMET,3MM,10 KILOHMS,25%, 0.15W, OPEN FRAME, CROSS SLOT LOW PROFILE 70154556
TRIMMER, CERMET,3MM,10 KILOHMS,25%, 0.15W, OPEN FRAME, CROSS SLOT LOW PROFILE

TRIMMER, CERMET,3MM,10 KILOHMS,25%, 0.15W, OPEN FRAME, CROSS SLOT LOW PROFILE

Supplier's Site
Trimmer Potentiometer, 10Kohm, 25%, 20Turn, Smd, Full Reel; Trimpot Type Bourns - 84W7279 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm, 25%, 20Turn, Smd, Full Reel; Trimpot Type Bourns
84W7279
Trimmer Potentiometer, 10Kohm, 25%, 20Turn, Smd, Full Reel; Trimpot Type Bourns 84W7279
TRIMMER POTENTIOMETER, 10KOHM, 25%, 20TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM, 25%, 20TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3303W-103ETR-ND 70154556 84W7279
Product Name Trimmer Potentiometers TRIMMER, CERMET,3MM,10 KILOHMS,25%, 0.15W, OPEN FRAME, CROSS SLOT LOW PROFILE Trimmer Potentiometer, 10Kohm, 25%, 20Turn, Smd, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers