Bourns, Inc. Trimmer Potentiometers - 3302W-3-203E 3302W-3-203E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906577-3302W-3-203E Series: Trimpot® 3302 - Open Frame Features: 20 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 3302W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3302W-203ETRR, 3302W3203E, 3302W-203ETR, 3302W-203ECTR, 3302W-203EDKRR, 3302W-203ETR-NDR, 3302W-203ECT, 3302W-203ECT-NDR, 3302W-203EDKR, 3302W-203EDKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906577-3302W-3-203E Series: Trimpot® 3302 - Open Frame Features: 20 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 3302W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3302W-203ETRR, 3302W3203E, 3302W-203ETR, 3302W-203ECTR, 3302W-203EDKRR, 3302W-203ETR-NDR, 3302W-203ECT, 3302W-203ECT-NDR, 3302W-203EDKR, 3302W-203EDKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3302W-3-203E
906577-3302W-3-203E
Trimmer Potentiometers - 3302W-3-203E 906577-3302W-3-203E
Manufacturer: Bourns Inc. Win Source Part Number: 906577-3302W-3-203E Series: Trimpot® 3302 - Open Frame Features: 20 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 3302W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3302W-203ETRR, 3302W3203E, 3302W-203ETR, 3302W-203ECTR, 3302W-203EDKRR, 3302W-203ETR-NDR, 3302W-203ECT, 3302W-203ECT-NDR, 3302W-203EDKR, 3302W-203EDKR-NDR

Manufacturer: Bourns Inc.
Win Source Part Number: 906577-3302W-3-203E
Series: Trimpot® 3302 - Open Frame
Features: 20 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 3302W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3302W-203ETRR, 3302W3203E, 3302W-203ETR, 3302W-203ECTR, 3302W-203EDKRR, 3302W-203ETR-NDR, 3302W-203ECT, 3302W-203ECT-NDR, 3302W-203EDKR, 3302W-203EDKR-NDR

Buy Now Datasheet
0.15W Trimmer Potentiometer - 80-3302W-3-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15W Trimmer Potentiometer
80-3302W-3-203E
0.15W Trimmer Potentiometer 80-3302W-3-203E
TRIMMER 20K OHM 0.15W J LEAD TOP Product overview: 3302W-3-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3302W-3-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.15W J LEAD TOP Product overview: 3302W-3-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3302W-3-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3302W-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3302W-203ETR-ND
Trimmer Potentiometers 3302W-203ETR-ND
20 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 906577-3302W-3-203E 80-3302W-3-203E 3302W-203ETR-ND
Product Name Trimmer Potentiometers - 3302W-3-203E 0.15W Trimmer Potentiometer Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - CAT5110TPI-10 - Lingto Electronic Limited
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0056 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 65924918 - Radwell International
Allen-Bradley / Rockwell Automation
View Details