Bourns, Inc. Trimmer Potentiometers 3299Z-1-503LF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299Z-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Z-503LF-ND
Trimmer Potentiometers 3299Z-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299Z-1-503LF
763253-3299Z-1-503LF
Trimmer Potentiometers - 3299Z-1-503LF 763253-3299Z-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 763253-3299Z-1-503LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 50k Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.395" x 0.240" Face x 0.395" H (10.03mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 67XFR50KAP; 67ZR50KLF; 67ZR50K; ; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763253-3299Z-1-503LF
Series: Trimpot 3299 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 50k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3299
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.395" x 0.240" Face x 0.395" H (10.03mm x 6.10mm x 10.03mm)
Alternative Parts (Cross-Reference): 67XFR50KAP; 67ZR50KLF; 67ZR50K; ;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K8002 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns
32K8002
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns 32K8002
TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299Z-503LF-ND 763253-3299Z-1-503LF 32K8002
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3299Z-1-503LF Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers