Bourns, Inc. Trimmer Potentiometers - 3299Z-1-104 3299Z-1-104

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855683-3299Z-1-104 Series: Trimpot® 3299 - Sealed Features: 100 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3299Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855683-3299Z-1-104 Series: Trimpot® 3299 - Sealed Features: 100 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3299Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299Z-1-104
855683-3299Z-1-104
Trimmer Potentiometers - 3299Z-1-104 855683-3299Z-1-104
Manufacturer: Bourns Inc. Win Source Part Number: 855683-3299Z-1-104 Series: Trimpot® 3299 - Sealed Features: 100 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3299Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855683-3299Z-1-104
Series: Trimpot® 3299 - Sealed
Features: 100 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3299Z
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3299Z-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Z-104-ND
Trimmer Potentiometers 3299Z-104-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 855683-3299Z-1-104 3299Z-104-ND
Product Name Trimmer Potentiometers - 3299Z-1-104 Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Rotary Potentiometers - 04-0989-0061 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details