Bourns, Inc. Trimmer Potentiometers 3299Z-1-101LF

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299Z-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Z-101LF-ND
Trimmer Potentiometers 3299Z-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns - 32K7987 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns
32K7987
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns 32K7987
TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299Z-101LF-ND 32K7987
Product Name Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details