Bourns, Inc. Trimmer Potentiometers 3299Y-1-502LF

Description
TRIMMER - 3/8in SQ MT CERMET
Request a Quote Datasheet
Description
TRIMMER - 3/8in SQ MT CERMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2330732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330732
Trimmer Potentiometers 2330732
TRIMMER - 3/8in SQ MT CERMET

TRIMMER - 3/8in SQ MT CERMET

Supplier's Site
Trimmer Potentiometers - 2330730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330730
Trimmer Potentiometers 2330730
TRIMMER - 3/8in SQ MT CERMET

TRIMMER - 3/8in SQ MT CERMET

Supplier's Site
Trimmer Potentiometers - 2330732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330732P
Trimmer Potentiometers 2330732P
TRIMMER - 3/8in SQ MT CERMET

TRIMMER - 3/8in SQ MT CERMET

Supplier's Site
Trimmer Potentiometers - 3299Y-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-502LF-ND
Trimmer Potentiometers 3299Y-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
TRIMMER;CERMET;REST 5 KILOHMS;PCB;25 TURNS;PWR-RTG 0.5W - 70154555 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 5 KILOHMS;PCB;25 TURNS;PWR-RTG 0.5W
70154555
TRIMMER;CERMET;REST 5 KILOHMS;PCB;25 TURNS;PWR-RTG 0.5W 70154555
TRIMMER;CERMET;REST 5 KILOHMS;PCB;25 TURNS;PWR-RTG 0.5W

TRIMMER;CERMET;REST 5 KILOHMS;PCB;25 TURNS;PWR-RTG 0.5W

Supplier's Site
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7984 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7984
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7984
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer, 5Kohm, 25Turn; Track Resistance Bourns - 08X4986 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 5Kohm, 25Turn; Track Resistance Bourns
08X4986
Trimmer, Potentiometer, 5Kohm, 25Turn; Track Resistance Bourns 08X4986
TRIMMER, POTENTIOMETER, 5KOHM, 25TURN; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 5KOHM, 25TURN; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2330732 3299Y-502LF-ND 70154555 32K7984 08X4986
Product Name Trimmer Potentiometers Trimmer Potentiometers TRIMMER;CERMET;REST 5 KILOHMS;PCB;25 TURNS;PWR-RTG 0.5W Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, Potentiometer, 5Kohm, 25Turn; Track Resistance Bourns
Configuration Multiturn Single Resistor Single Resistor
Resistance Range 5000 ohms
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details