Bourns, Inc. Trimmer Potentiometers 3299Y-1-501LF

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299Y-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-501LF-ND
Trimmer Potentiometers 3299Y-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer500 Ohm25Turn Through Hole; Trimpot Type Bourns - 32K7983 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer500 Ohm25Turn Through Hole; Trimpot Type Bourns
32K7983
Trimmer Potentiometer500 Ohm25Turn Through Hole; Trimpot Type Bourns 32K7983
TRIMMER POTENTIOMETER500 OHM25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER500 OHM25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
3/8 INCH SQUARE/MULTI-TURN/CERMET/SEALED (25 TURN), 500 OHMS - 70153986 - Allied Electronics, Inc.
Fort Worth, TX, USA
3/8 INCH SQUARE/MULTI-TURN/CERMET/SEALED (25 TURN), 500 OHMS
70153986
3/8 INCH SQUARE/MULTI-TURN/CERMET/SEALED (25 TURN), 500 OHMS 70153986
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3299Y-501LF-ND 32K7983 70153986
Product Name Trimmer Potentiometers Trimmer Potentiometer500 Ohm25Turn Through Hole; Trimpot Type Bourns 3/8 INCH SQUARE/MULTI-TURN/CERMET/SEALED (25 TURN), 500 OHMS
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details