Bourns, Inc. Trimmer Potentiometers 3299Y-1-254LF

Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299Y-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-254LF-ND
Trimmer Potentiometers 3299Y-254LF-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3299Y-1-254LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3299Y-1-254LF
Trimmer Potentiometers 3299Y-1-254LF
TRIMMER 250K OHM 0.5W PC PIN TOP

TRIMMER 250K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 250Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7981 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7981
Trimmer Potentiometer, 250Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7981
TRIMMER POTENTIOMETER, 250KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299Y-254LF-ND 3299Y-1-254LF 32K7981
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 250Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details