Bourns, Inc. Trimmer Potentiometers - 3299Y-1-202LF 3299Y-1-202LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763252-3299Y-1-202LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 68WFR2KAP; 68WFR2KLFAP; 68WR2KLFTB; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763252-3299Y-1-202LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 68WFR2KAP; 68WFR2KLFAP; 68WR2KLFTB; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299Y-1-202LF
763252-3299Y-1-202LF
Trimmer Potentiometers - 3299Y-1-202LF 763252-3299Y-1-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 763252-3299Y-1-202LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 68WFR2KAP; 68WFR2KLFAP; 68WR2KLFTB; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763252-3299Y-1-202LF
Series: Trimpot 3299 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 2k
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3299
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)
Alternative Parts (Cross-Reference): 68WFR2KAP; 68WFR2KLFAP; 68WR2KLFTB;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3299Y-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-202LF-ND
Trimmer Potentiometers 3299Y-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3299Y-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299Y-1-202LF
0.5W Trimmer Potentiometer 80-3299Y-1-202LF
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3299Y-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299Y-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3299Y-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299Y-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2K, 25Turn, Th; Track Resistance Bourns - 38AC3078 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 25Turn, Th; Track Resistance Bourns
38AC3078
Trimmer, Pot, 2K, 25Turn, Th; Track Resistance Bourns 38AC3078
TRIMMER, POT, 2K, 25TURN, TH; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 25TURN, TH; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153985
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153985
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 763252-3299Y-1-202LF 3299Y-202LF-ND 80-3299Y-1-202LF 38AC3078 70153985
Product Name Trimmer Potentiometers - 3299Y-1-202LF Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer, Pot, 2K, 25Turn, Th; Track Resistance Bourns Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole PCB
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers