Bourns, Inc. Trimmer Potentiometers 3299Y-1-101LF

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299Y-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-101LF-ND
Trimmer Potentiometers 3299Y-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns - 32K7970 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns
32K7970
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns 32K7970
TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Cermet, 0.5W, 100Ohm, 300V, 10% +/-Tol, -100,100Ppm/cel, 25 Turn(S) Bourns - 05AK4622 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Cermet, 0.5W, 100Ohm, 300V, 10% +/-Tol, -100,100Ppm/cel, 25 Turn(S) Bourns
05AK4622
Trimmer, Cermet, 0.5W, 100Ohm, 300V, 10% +/-Tol, -100,100Ppm/cel, 25 Turn(S) Bourns 05AK4622
TRIMMER, CERMET, 0.5W, 100OHM, 300V, 10% +/-TOL, -100,100PPM/CEL, 25 TURN(S)

TRIMMER, CERMET, 0.5W, 100OHM, 300V, 10% +/-TOL, -100,100PPM/CEL, 25 TURN(S)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3299Y-101LF-ND 32K7970 05AK4622
Product Name Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, Cermet, 0.5W, 100Ohm, 300V, 10% +/-Tol, -100,100Ppm/cel, 25 Turn(S) Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details