Bourns, Inc. Trimmer Potentiometers 3299Y-1-100

Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299Y-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-100-ND
Trimmer Potentiometers 3299Y-100-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer; Trimpot Type Bourns - 04F6909 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer; Trimpot Type Bourns
04F6909
Trimmer, Potentiometer; Trimpot Type Bourns 04F6909
TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; Power Rating:500mW RoHS Compliant: No

TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; Power Rating:500mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299Y-100-ND 04F6909
Product Name Trimmer Potentiometers Trimmer, Potentiometer; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details