500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; MSL:- RoHS Compliant: Yes
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3299X-504LF-ND | 32K7968 | 70153982 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | PCB |
| Potentiometer Type | Standard Potentiometer; Trimmer | Trimmer | |
| Tolerance | 10 +/- % | 10 +/- % |