500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
TRIMMER;CERMET;REST 500 OHMS;PCB;25 TURNS;PWR-RTG 0.5W
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3299X-501LF-ND | 32K7965 | 70154554 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns | TRIMMER;CERMET;REST 500 OHMS;PCB;25 TURNS;PWR-RTG 0.5W |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Trimmer | |
| Resistance Range | 500 ohms |