Bourns, Inc. Trimmer Potentiometers 3299X-1-202LF

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299X-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299X-202LF-ND
Trimmer Potentiometers 3299X-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7958 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7958
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7958
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153976
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153976
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3299X-202LF-ND 32K7958 70153976
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details