Bourns, Inc. Trimmer Potentiometers - 3299X-1-103 3299X-1-103

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128189-3299X-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3299X Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.395" x 0.240" Face x 0.395" H (10.03mm x 6.10mm x 10.03mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128189-3299X-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3299X Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.395" x 0.240" Face x 0.395" H (10.03mm x 6.10mm x 10.03mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299X-1-103
1128189-3299X-1-103
Trimmer Potentiometers - 3299X-1-103 1128189-3299X-1-103
Manufacturer: Bourns Inc. Win Source Part Number: 1128189-3299X-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 3299X Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.395" x 0.240" Face x 0.395" H (10.03mm x 6.10mm x 10.03mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128189-3299X-1-103
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 3299X
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.395" x 0.240" Face x 0.395" H (10.03mm x 6.10mm x 10.03mm)

Buy Now
Trimmer Potentiometers - 3299X-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299X-103-ND
Trimmer Potentiometers 3299X-103-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3299X-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299X-1-103
0.5W Trimmer Potentiometer 80-3299X-1-103
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3299X-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299X-1-103 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3299X-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299X-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F8310 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
01F8310
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 01F8310
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1128189-3299X-1-103 3299X-103-ND 80-3299X-1-103 01F8310
Product Name Trimmer Potentiometers - 3299X-1-103 Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers