Bourns, Inc. Trimmer Potentiometers 3299W-1-505

Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299W-505-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-505-ND
Trimmer Potentiometers 3299W-505-ND
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 5Mohm 25Turn Thru Hole; Trimpot Type Bourns - 98F9903 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 5Mohm 25Turn Thru Hole; Trimpot Type Bourns
98F9903
Trimmer, Potentiometer, 5Mohm 25Turn Thru Hole; Trimpot Type Bourns 98F9903
TRIMMER, POTENTIOMETER, 5MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER, POTENTIOMETER, 5MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299W-505-ND 98F9903
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 5Mohm 25Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers