Bourns, Inc. Trimmer Potentiometers 3299W-1-504LF

Description
3299W top adj cermet trimmer,500K 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,500K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220417
Trimmer Potentiometers 5220417
3299W top adj cermet trimmer,500K 10mm

3299W top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 5220417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220417P
Trimmer Potentiometers 5220417P
3299W top adj cermet trimmer,500K 10mm

3299W top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 1673425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673425
Trimmer Potentiometers 1673425
3299W top adj cermet trimmer,500K 10mm

3299W top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 3299W-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-504LF-ND
Trimmer Potentiometers 3299W-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 500 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH - 70153601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH
70153601
Trimmer;Cermet;Rest 500 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH 70153601
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7949 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7949
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7949
TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 500K; Track Resistance Bourns - 39K2113 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 500K; Track Resistance Bourns
39K2113
Trimmer, 25 Turn 500K; Track Resistance Bourns 39K2113
TRIMMER, 25 TURN 500K; Track Resistance:500kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 500K; Track Resistance:500kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220417 5220417P 3299W-504LF-ND 70153601 32K7949 39K2113
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 500 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 500K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 500000 ohms 500000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details