Bourns, Inc. Trimmer Potentiometers 3299W-1-503LF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299W-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-503LF-ND
Trimmer Potentiometers 3299W-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3299W-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299W-1-503LF
0.5W Trimmer Potentiometer 80-3299W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3299W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3299W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299W-1-503LF
855681-3299W-1-503LF
Trimmer Potentiometers - 3299W-1-503LF 855681-3299W-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 855681-3299W-1-503LF Series: Trimpot® 3299 - Sealed Features: 50 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3299W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3299W-1-503LF-ND, 3299W-503LF, 3299W1503LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855681-3299W-1-503LF
Series: Trimpot® 3299 - Sealed
Features: 50 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3299W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3299W-1-503LF-ND, 3299W-503LF, 3299W1503LF

Buy Now Datasheet
Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153970
Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153970
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3299W-1-503LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3299W-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3299W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7948 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7948
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7948
TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 50K; Track Resistance Bourns - 39K2112 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 50K; Track Resistance Bourns
39K2112
Trimmer, 25 Turn 50K; Track Resistance Bourns 39K2112
TRIMMER, 25 TURN 50K; Track Resistance:50kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 50K; Track Resistance:50kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3299W-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3299W-1-503LF
Trimmer Potentiometers 3299W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3299W-503LF-ND 80-3299W-1-503LF 855681-3299W-1-503LF 70153970 3299W-1-503LF 32K7948 39K2112 3299W-1-503LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3299W-1-503LF Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 50K; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole PCB ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data