Bourns, Inc. Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns 3299W-1-502LF.

Description
TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; Qualification:-RoHS Compliant: Yes
Description
TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns - 26AC7052 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns
26AC7052
Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns 26AC7052
TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC7052
Product Name Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details