Bourns, Inc. Trimmer Potentiometers 3299W-1-502LF

Description
3299W top adj cermet trimmer,5K 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,5K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220394
Trimmer Potentiometers 5220394
3299W top adj cermet trimmer,5K 10mm

3299W top adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 5220394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220394P
Trimmer Potentiometers 5220394P
3299W top adj cermet trimmer,5K 10mm

3299W top adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 1673422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673422
Trimmer Potentiometers 1673422
3299W top adj cermet trimmer,5K 10mm

3299W top adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 3299W-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-502LF-ND
Trimmer Potentiometers 3299W-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3299W-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299W-1-502LF
0.5W Trimmer Potentiometer 80-3299W-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3299W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3299W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153969
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153969
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7947 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7947
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7947
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 5K; Track Resistance Bourns - 39K2111 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 5K; Track Resistance Bourns
39K2111
Trimmer, 25 Turn 5K; Track Resistance Bourns 39K2111
TRIMMER, 25 TURN 5K; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 5K; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220394 5220394P 3299W-502LF-ND 80-3299W-1-502LF 70153969 32K7947 39K2111
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 5K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data