5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3299W-502-ND | 01F8299 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer |