Bourns, Inc. Trimmer Potentiometers 3299W-1-500LF

Description
3299W top adj cermet trimmer,50R 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,50R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220372
Trimmer Potentiometers 5220372
3299W top adj cermet trimmer,50R 10mm

3299W top adj cermet trimmer,50R 10mm

Supplier's Site
Trimmer Potentiometers - 5220372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220372P
Trimmer Potentiometers 5220372P
3299W top adj cermet trimmer,50R 10mm

3299W top adj cermet trimmer,50R 10mm

Supplier's Site
Trimmer Potentiometers - 1617072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617072
Trimmer Potentiometers 1617072
3299W top adj cermet trimmer,50R 10mm

3299W top adj cermet trimmer,50R 10mm

Supplier's Site
Trimmer Potentiometers - 3299W-500LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-500LF-ND
Trimmer Potentiometers 3299W-500LF-ND
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 50 Ohms;PCB;25 Turns;Pwr 0.5W;Dim 0.375inLx0.395inWx0.24inH - 70153967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Ohms;PCB;25 Turns;Pwr 0.5W;Dim 0.375inLx0.395inWx0.24inH
70153967
Trimmer;Cermet;Rest 50 Ohms;PCB;25 Turns;Pwr 0.5W;Dim 0.375inLx0.395inWx0.24inH 70153967
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Potentiometer - 15956106 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956106
Potentiometer 15956106
TRIMPOT, MULTI TURN, CERMET, TOP ADJUST, 50 OHM, 10%, THROUGH HOLE, 25 TURNS. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, MULTI TURN, CERMET, TOP ADJUST, 50 OHM, 10%, THROUGH HOLE, 25 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Track Resistance Bourns - 32K7945 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Track Resistance Bourns
32K7945
Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Track Resistance Bourns 32K7945
TRIMMER POTENTIOMETER, 50 OHM 25TURN THROUGH HOLE; TRACK RESISTANCE:50OHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3299 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 50 OHM 25TURN THROUGH HOLE; TRACK RESISTANCE:50OHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3299 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 50R, 25Turn, Th; Trimpot Type Bourns - 39K2109 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 25Turn, Th; Trimpot Type Bourns
39K2109
Trimmer, Pot, 50R, 25Turn, Th; Trimpot Type Bourns 39K2109
TRIMMER, POT, 50R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220372 5220372P 3299W-500LF-ND 70153967 15956106 32K7945 39K2109
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 50 Ohms;PCB;25 Turns;Pwr 0.5W;Dim 0.375inLx0.395inWx0.24inH Potentiometer Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 50R, 25Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers