Bourns, Inc. Trimmer Potentiometers 3299W-1-204LF

Description
3299W top adj cermet trimmer,200K 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,200K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220366
Trimmer Potentiometers 5220366
3299W top adj cermet trimmer,200K 10mm

3299W top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 5220366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220366P
Trimmer Potentiometers 5220366P
3299W top adj cermet trimmer,200K 10mm

3299W top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1617071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617071
Trimmer Potentiometers 1617071
3299W top adj cermet trimmer,200K 10mm

3299W top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 3299W-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-204LF-ND
Trimmer Potentiometers 3299W-204LF-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7941 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7941
Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7941
TRIMMER POTENTIOMETER, 200KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 200K; Track Resistance Bourns - 39K2108 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 200K; Track Resistance Bourns
39K2108
Trimmer, 25 Turn 200K; Track Resistance Bourns 39K2108
TRIMMER, 25 TURN 200K; Track Resistance:200kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 200K; Track Resistance:200kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 200 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153963
Trimmer;Cermet;Rest 200 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153963
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5220366 5220366P 3299W-204LF-ND 32K7941 39K2108 70153963
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 200K; Track Resistance Bourns Trimmer;Cermet;Rest 200 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole PCB
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS
Resistance Range 200000 ohms 200000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details