Bourns, Inc. Trimmer Potentiometers - 3299W-1-203 3299W-1-203

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128187-3299W-1-203 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Commercial Family Part Number: 3299W Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128187-3299W-1-203 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Commercial Family Part Number: 3299W Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299W-1-203
1128187-3299W-1-203
Trimmer Potentiometers - 3299W-1-203 1128187-3299W-1-203
Manufacturer: Bourns Inc. Win Source Part Number: 1128187-3299W-1-203 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Commercial Family Part Number: 3299W Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128187-3299W-1-203
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Commercial
Family Part Number: 3299W
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)

Buy Now
0.5W Trimmer Potentiometer - 80-3299W-1-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299W-1-203
0.5W Trimmer Potentiometer 80-3299W-1-203
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3299W-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-203 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3299W-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3299W-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-203-ND
Trimmer Potentiometers 3299W-203-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F8301 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns
01F8301
Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns 01F8301
TRIMMER POTENTIOMETER, 20KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 20KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1128187-3299W-1-203 80-3299W-1-203 3299W-203-ND 01F8301
Product Name Trimmer Potentiometers - 3299W-1-203 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data