Bourns, Inc. Trimmer Potentiometers 3299W-1-201LF

Description
3299W top adj cermet trimmer,200R 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,200R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220322
Trimmer Potentiometers 5220322
3299W top adj cermet trimmer,200R 10mm

3299W top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 5220322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220322P
Trimmer Potentiometers 5220322P
3299W top adj cermet trimmer,200R 10mm

3299W top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 1617070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617070
Trimmer Potentiometers 1617070
3299W top adj cermet trimmer,200R 10mm

3299W top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 3299W-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-201LF-ND
Trimmer Potentiometers 3299W-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.5W Trimmer Potentiometer - 80-3299W-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3299W-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3299W-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3299W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3299W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299W-1-201LF
763245-3299W-1-201LF
Trimmer Potentiometers - 3299W-1-201LF 763245-3299W-1-201LF
Manufacturer: Bourns Inc. Win Source Part Number: 763245-3299W-1-201LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 200 Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 68WR200TB; 62BR200LF; 68WFR200TR; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 763245-3299W-1-201LF
Series: Trimpot 3299 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 200
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3299
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)
Alternative Parts (Cross-Reference): 68WR200TB; 62BR200LF; 68WFR200TR;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153961
Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153961
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1582 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1582
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1582
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 200R; Track Resistance Bourns - 39K2105 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 200R; Track Resistance Bourns
39K2105
Trimmer, 25 Turn 200R; Track Resistance Bourns 39K2105
TRIMMER, 25 TURN 200R; Track Resistance:200ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 200R; Track Resistance:200ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220322 5220322P 3299W-201LF-ND 80-3299W-1-201LF 763245-3299W-1-201LF 70153961 62J1582 39K2105
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3299W-1-201LF Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 200R; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data