Bourns, Inc. Trimmer Potentiometers 3299W-1-105LF

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299W-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-105LF-ND
Trimmer Potentiometers 3299W-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432353
Trimmer Potentiometers 7432353
25 turns trimmer 1M 10% top adjust

25 turns trimmer 1M 10% top adjust

Supplier's Site
Trimmer Potentiometers - 7432353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432353P
Trimmer Potentiometers 7432353P
25 turns trimmer 1M 10% top adjust

25 turns trimmer 1M 10% top adjust

Supplier's Site
Trimmer Potentiometers - 1675231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675231
Trimmer Potentiometers 1675231
25 turns trimmer 1M 10% top adjust

25 turns trimmer 1M 10% top adjust

Supplier's Site
0.5W Trimmer Potentiometer - 80-3299W-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299W-1-105LF
0.5W Trimmer Potentiometer 80-3299W-1-105LF
TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3299W-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3299W-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299W-1-105LF
855680-3299W-1-105LF
Trimmer Potentiometers - 3299W-1-105LF 855680-3299W-1-105LF
Manufacturer: Bourns Inc. Win Source Part Number: 855680-3299W-1-105LF Series: Trimpot® 3299 - Sealed Features: 1 MOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3299W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3299W-1-105LF-ND, 3299W-105LF, 3299W1105LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855680-3299W-1-105LF
Series: Trimpot® 3299 - Sealed
Features: 1 MOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3299W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3299W-1-105LF-ND, 3299W-105LF, 3299W1105LF

Buy Now Datasheet
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns - 32K7937 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns
32K7937
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns 32K7937
TRIMMER POTENTIOMETER, 1MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 1M; Track Resistance Bourns - 39K2103 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 1M; Track Resistance Bourns
39K2103
Trimmer, 25 Turn 1M; Track Resistance Bourns 39K2103
TRIMMER, 25 TURN 1M; Track Resistance:1Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 1M; Track Resistance:1Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153959
Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153959
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3299W-105LF-ND 7432353 7432353P 80-3299W-1-105LF 855680-3299W-1-105LF 32K7937 39K2103 70153959
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3299W-1-105LF Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 1M; Track Resistance Bourns Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details