Bourns, Inc. Trimmer Potentiometers 3299W-1-104LF

Description
3299W top adj cermet trimmer,100K 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,100K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220300
Trimmer Potentiometers 5220300
3299W top adj cermet trimmer,100K 10mm

3299W top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 5220300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220300P
Trimmer Potentiometers 5220300P
3299W top adj cermet trimmer,100K 10mm

3299W top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1673409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673409
Trimmer Potentiometers 1673409
3299W top adj cermet trimmer,100K 10mm

3299W top adj cermet trimmer,100K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3299W-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299W-1-104LF
0.5W Trimmer Potentiometer 80-3299W-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: 3299W-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: 3299W-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3299W-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-104LF-ND
Trimmer Potentiometers 3299W-104LF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7936 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7936
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7936
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 100K; Track Resistance Bourns - 39K2102 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 100K; Track Resistance Bourns
39K2102
Trimmer, 25 Turn 100K; Track Resistance Bourns 39K2102
TRIMMER, 25 TURN 100K; Track Resistance:100kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 100K; Track Resistance:100kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3299W-1-104LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3299W-1-104LF
Trimmer Potentiometers 3299W-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP

TRIMMER 100K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3299W-1-104LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3299W-1-104LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3299W-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP

TRIMMER 100K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153958 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153958
Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153958
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5220300 5220300P 80-3299W-1-104LF 3299W-104LF-ND 32K7936 39K2102 3299W-1-104LF 3299W-1-104LF 70153958
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 100K; Track Resistance Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole PCB
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details