Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Resistance: 22(ohm)
Power (Watts): 4W
Tolerance: ±20%
Temperature Coefficient: X7R
Resistive Material: Cermet
Adjustment Type: Adjustable
Part Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |