Bourns, Inc. Trimmer Potentiometers 3299W-1-102LF

Description
3299W top adj cermet trimmer,1K 10mm
Request a Quote Datasheet
Description
3299W top adj cermet trimmer,1K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220287
Trimmer Potentiometers 5220287
3299W top adj cermet trimmer,1K 10mm

3299W top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 5220287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220287P
Trimmer Potentiometers 5220287P
3299W top adj cermet trimmer,1K 10mm

3299W top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673387
Trimmer Potentiometers 1673387
3299W top adj cermet trimmer,1K 10mm

3299W top adj cermet trimmer,1K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3299W-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299W-1-102LF
0.5W Trimmer Potentiometer 80-3299W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3299W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3299W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3299W-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-102LF-ND
Trimmer Potentiometers 3299W-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3299W-1-102LF - 763244-3299W-1-102LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299W-1-102LF
763244-3299W-1-102LF
Trimmer Potentiometers - 3299W-1-102LF 763244-3299W-1-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 763244-3299W-1-102LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 68WR1KTB; 68WFR1KLFAP; 62BR1K; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 763244-3299W-1-102LF
Series: Trimpot 3299 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 1k
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3299
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)
Alternative Parts (Cross-Reference): 68WR1KTB; 68WFR1KLFAP; 62BR1K;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7934 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7934
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7934
TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 1K; Track Resistance Bourns - 39K2100 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 1K; Track Resistance Bourns
39K2100
Trimmer, 25 Turn 1K; Track Resistance Bourns 39K2100
TRIMMER, 25 TURN 1K; Track Resistance:1kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 1K; Track Resistance:1kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH - 70153599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH
70153599
Trimmer;Cermet;Rest 1 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH 70153599
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3299W-1-102LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3299W-1-102LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3299W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5220287 5220287P 80-3299W-1-102LF 3299W-102LF-ND 763244-3299W-1-102LF 32K7934 39K2100 70153599 3299W-1-102LF
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3299W-1-102LF Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 1K; Track Resistance Bourns Trimmer;Cermet;Rest 1 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.24inWx0.395inH Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole PCB ThroughHole
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data