Bourns, Inc. 100 OHM 0.5W Trimmer Potentiometer 3299W-1-101LF

Description
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3299W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3299W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.5W Trimmer Potentiometer - 80-3299W-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3299W-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3299W-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3299W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3299W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299W-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5220265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220265
Trimmer Potentiometers 5220265
3299W top adj cermet trimmer,100R 10mm

3299W top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 5220265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220265P
Trimmer Potentiometers 5220265P
3299W top adj cermet trimmer,100R 10mm

3299W top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 1617068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617068
Trimmer Potentiometers 1617068
3299W top adj cermet trimmer,100R 10mm

3299W top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 3299W-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299W-101LF-ND
Trimmer Potentiometers 3299W-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3299W-1-101LF
763243-3299W-1-101LF
Trimmer Potentiometers - 3299W-1-101LF 763243-3299W-1-101LF
Manufacturer: Bourns Inc. Win Source Part Number: 763243-3299W-1-101LF Series: Trimpot 3299 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100 Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3299 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm) Alternative Parts (Cross-Reference): 67WFR100LFAP; 67YR100LF; 67WR100LF; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763243-3299W-1-101LF
Series: Trimpot 3299 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3299
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.240" Face x 0.395" H (9.53mm x 6.10mm x 10.03mm)
Alternative Parts (Cross-Reference): 67WFR100LFAP; 67YR100LF; 67WR100LF; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3299W-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3299W-1-101LF
Trimmer Potentiometers 3299W-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP

TRIMMER 100 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153956
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153956
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns - 32K7933 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns
32K7933
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns 32K7933
TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3299W-1-101LF 5220265 5220265P 3299W-101LF-ND 763243-3299W-1-101LF 3299W-1-101LF 70153956 32K7933
Product Name 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3299W-1-101LF Trimmer Potentiometers Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers