Bourns, Inc. Trimmer Potentiometers 3299P-1-505LF

Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3299P-1-505LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3299P-1-505LF-ND
Trimmer Potentiometers 118-3299P-1-505LF-ND
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 5Mohm, 10%, 25Turn, Th; Track Resistance Bourns - 06X8983 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5Mohm, 10%, 25Turn, Th; Track Resistance Bourns
06X8983
Trimmer, Pot, 5Mohm, 10%, 25Turn, Th; Track Resistance Bourns 06X8983
TRIMMER, POT, 5MOHM, 10%, 25TURN, TH; Track Resistance:5Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:3299P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 5MOHM, 10%, 25TURN, TH; Track Resistance:5Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:3299P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3299P-1-505LF-ND 06X8983
Product Name Trimmer Potentiometers Trimmer, Pot, 5Mohm, 10%, 25Turn, Th; Track Resistance Bourns
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details