Bourns, Inc. Trimmer Potentiometers 3299P-1-501LF

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299P-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299P-501LF-ND
Trimmer Potentiometers 3299P-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Potentiometer - 15956022 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956022
Potentiometer 15956022
TRIMMER POTENTIOMETER, 500 OHM, 25TURN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 500 OHM, 25TURN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns - 32K7928 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns
32K7928
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns 32K7928
TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299P-501LF-ND 15956022 32K7928
Product Name Trimmer Potentiometers Potentiometer Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data