Manufacturer: Bourns Inc.
Win Source Part Number: 906569-3299P-1-103LF
Series: Trimpot® 3299 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3299P
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3299P-1-103LF-ND, 3299P1103LF, 3299P-103LF
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.
TRIMMER 10K OHM 0.5W PC PIN SIDE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 906569-3299P-1-103LF | 3299P-103LF-ND | 32K7916 | 70153944 | 3299P-1-103LF |
| Product Name | Trimmer Potentiometers - 3299P-1-103LF | Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | PCB | ThroughHole; Through Hole |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Configuration | Single Resistor | Multiturn | Multiturn |