Bourns, Inc. Trimmer Potentiometers 3299P-1-100LF

Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3299P-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299P-100LF-ND
Trimmer Potentiometers 3299P-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns - 06X8964 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
06X8964
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns 06X8964
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3299 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3299P-100LF-ND 06X8964
Product Name Trimmer Potentiometers Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details