50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-503LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763242-3296Z-1-503LF
Series: Trimpot 3296 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 50k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3296
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Alternative Parts (Cross-Reference): CT-94EX503; 67XFR50KAP; 363X50K; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica, Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRIMMER, POT, 50K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes
TRIMMER 50K OHM 0.5W PC PIN SIDE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3296Z-503LF-ND | 80-3296Z-1-503LF | 763242-3296Z-1-503LF | 06X8961 | 3296Z-1-503LF |
| Product Name | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3296Z-1-503LF | Trimmer, Pot, 50K, 25Turn, Th; Trimpot Type Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |