Bourns, Inc. Trimmer Potentiometers 3296Z-1-500LF

Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Z-500LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-500LF-ND
Trimmer Potentiometers 3296Z-500LF-ND
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859859P
Trimmer Potentiometers 7859859P
3296Z side adj cermet trimmer 50R 10%

3296Z side adj cermet trimmer 50R 10%

Supplier's Site
Trimmer Potentiometers - 7859859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859859
Trimmer Potentiometers 7859859
3296Z side adj cermet trimmer 50R 10%

3296Z side adj cermet trimmer 50R 10%

Supplier's Site
Trimmer Potentiometers - 1622594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622594
Trimmer Potentiometers 1622594
3296Z side adj cermet trimmer 50R 10%

3296Z side adj cermet trimmer 50R 10%

Supplier's Site
Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1576 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1576
Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1576
TRIMMER POTENTIOMETER, 50 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296Z-500LF-ND 7859859P 7859859 62J1576
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 50 Ohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details