2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
3296Z side adj cermet trimmer 2K2 10%
3296Z side adj cermet trimmer 2K2 10%
3296Z side adj cermet trimmer 2K2 10%
TRIMMER, POT, 2K2, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3296Z-1-222LF-ND | 7859843P | 7859843 | 06X8955 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 2K2, 25Turn, Th; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Solder pin | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % |