Bourns, Inc. Trimmer Potentiometers 3296Z-1-204LF

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Z-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-204LF-ND
Trimmer Potentiometers 3296Z-204LF-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296Z-1-204LF
855678-3296Z-1-204LF
Trimmer Potentiometers - 3296Z-1-204LF 855678-3296Z-1-204LF
Manufacturer: Bourns Inc. Win Source Part Number: 855678-3296Z-1-204LF Series: Trimpot® 3296 - Sealed Features: 200 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Z-1-204LF-ND, 3296Z1204LF, 3296Z-204LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855678-3296Z-1-204LF
Series: Trimpot® 3296 - Sealed
Features: 200 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296Z
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296Z-1-204LF-ND, 3296Z1204LF, 3296Z-204LF

Buy Now Datasheet
200KOHM 0.5W Trimmer Potentiometer - 80-3296Z-1-204LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.5W Trimmer Potentiometer
80-3296Z-1-204LF
200KOHM 0.5W Trimmer Potentiometer 80-3296Z-1-204LF
TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296Z-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-204LF can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296Z-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1571 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1571
Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1571
TRIMMER POTENTIOMETER, 200KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296Z-204LF-ND 855678-3296Z-1-204LF 80-3296Z-1-204LF 62J1571
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3296Z-1-204LF 200KOHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 200Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- %
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details