Bourns, Inc. Trimmer Potentiometers 3296Z-1-202LF

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Z-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-202LF-ND
Trimmer Potentiometers 3296Z-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296Z-1-202LF
855677-3296Z-1-202LF
Trimmer Potentiometers - 3296Z-1-202LF 855677-3296Z-1-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 855677-3296Z-1-202LF Series: Trimpot® 3296 - Sealed Features: 2 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Z1202LF, 3296Z-1-202LF-ND, 3296Z-202LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855677-3296Z-1-202LF
Series: Trimpot® 3296 - Sealed
Features: 2 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296Z
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296Z1202LF, 3296Z-1-202LF-ND, 3296Z-202LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296Z-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Z-1-202LF
0.5W Trimmer Potentiometer 80-3296Z-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7859828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859828
Trimmer Potentiometers 7859828
3296Z side adj cermet trimmer 2K 10%

3296Z side adj cermet trimmer 2K 10%

Supplier's Site
Trimmer Potentiometers - 7859828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859828P
Trimmer Potentiometers 7859828P
3296Z side adj cermet trimmer 2K 10%

3296Z side adj cermet trimmer 2K 10%

Supplier's Site
Trimmer Potentiometers - 1675348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675348
Trimmer Potentiometers 1675348
3296Z side adj cermet trimmer 2K 10%

3296Z side adj cermet trimmer 2K 10%

Supplier's Site
Trimmerpotentiometer-000 Ohm 25Turn Thru Hole; Trimpot Type Bourns - 62J1569 - Newark, An Avnet Company
Chicago, IL, United States
Trimmerpotentiometer-000 Ohm 25Turn Thru Hole; Trimpot Type Bourns
62J1569
Trimmerpotentiometer-000 Ohm 25Turn Thru Hole; Trimpot Type Bourns 62J1569
TRIMMERPOTENTIOMETER -000 OHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMERPOTENTIOMETER-000 OHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2Kohm, 10%, 25Turn, Th; Track Resistance Bourns - 06X8951 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2Kohm, 10%, 25Turn, Th; Track Resistance Bourns
06X8951
Trimmer, Pot, 2Kohm, 10%, 25Turn, Th; Track Resistance Bourns 06X8951
TRIMMER, POT, 2KOHM, 10%, 25TURN, TH; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 2KOHM, 10%, 25TURN, TH; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70154380 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70154380
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70154380
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3296Z-1-202LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Z-1-202LF
Trimmer Potentiometers 3296Z-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE

TRIMMER 2K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3296Z-202LF-ND 855677-3296Z-1-202LF 80-3296Z-1-202LF 7859828 7859828P 62J1569 06X8951 70154380 3296Z-1-202LF
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3296Z-1-202LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmerpotentiometer-000 Ohm 25Turn Thru Hole; Trimpot Type Bourns Trimmer, Pot, 2Kohm, 10%, 25Turn, Th; Track Resistance Bourns Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details