Bourns, Inc. Trimmer Potentiometers 3296Z-1-200LF

Description
3296Z side adj cermet trimmer 20R 10%
Request a Quote Datasheet
Description
3296Z side adj cermet trimmer 20R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859821P
Trimmer Potentiometers 7859821P
3296Z side adj cermet trimmer 20R 10%

3296Z side adj cermet trimmer 20R 10%

Supplier's Site
Trimmer Potentiometers - 7859821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859821
Trimmer Potentiometers 7859821
3296Z side adj cermet trimmer 20R 10%

3296Z side adj cermet trimmer 20R 10%

Supplier's Site
Trimmer Potentiometers - 1622614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622614
Trimmer Potentiometers 1622614
3296Z side adj cermet trimmer 20R 10%

3296Z side adj cermet trimmer 20R 10%

Supplier's Site
Trimmer Potentiometers - 3296Z-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-200LF-ND
Trimmer Potentiometers 3296Z-200LF-ND
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
20 OHM 0.5W Trimmer Potentiometer - 80-3296Z-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.5W Trimmer Potentiometer
80-3296Z-1-200LF
20 OHM 0.5W Trimmer Potentiometer 80-3296Z-1-200LF
TRIMMER 20 OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 7859821P 7859821 3296Z-200LF-ND 80-3296Z-1-200LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 20 OHM 0.5W Trimmer Potentiometer
Configuration Multiturn Multiturn
Resistance Range 20 ohms 20 ohms 20 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer - 98812958 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5251BRU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details