Bourns, Inc. Trimmer Potentiometers 3296Z-1-103LF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Z-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-103LF-ND
Trimmer Potentiometers 3296Z-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296Z-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Z-1-103LF
0.5W Trimmer Potentiometer 80-3296Z-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432344
Trimmer Potentiometers 7432344
25 turns trimmer 10K 10% side adjust

25 turns trimmer 10K 10% side adjust

Supplier's Site
Trimmer Potentiometers - 7432344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432344P
Trimmer Potentiometers 7432344P
25 turns trimmer 10K 10% side adjust

25 turns trimmer 10K 10% side adjust

Supplier's Site
Trimmer Potentiometers - 1675230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675230
Trimmer Potentiometers 1675230
25 turns trimmer 10K 10% side adjust

25 turns trimmer 10K 10% side adjust

Supplier's Site
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Track Resistance Bourns - 62J1564 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Track Resistance Bourns
62J1564
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Track Resistance Bourns 62J1564
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 10K, 25Turn, Th; Trimpot Type Bourns - 59M5374 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 25Turn, Th; Trimpot Type Bourns
59M5374
Trimmer, Pot, 10K, 25Turn, Th; Trimpot Type Bourns 59M5374
TRIMMER, POT, 10K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153942
Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153942
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3296Z-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Z-1-103LF
Trimmer Potentiometers 3296Z-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3296Z-103LF-ND 80-3296Z-1-103LF 7432344 7432344P 62J1564 59M5374 70153942 3296Z-1-103LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 10K, 25Turn, Th; Trimpot Type Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details