Bourns, Inc. Trimmer Potentiometers - 3296Z-1-102LF 3296Z-1-102LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855675-3296Z-1-102LF Series: Trimpot® 3296 - Sealed Features: 1 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Z1102LF, 3296Z-1-102LF-ND, 3296Z-102LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855675-3296Z-1-102LF Series: Trimpot® 3296 - Sealed Features: 1 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Z1102LF, 3296Z-1-102LF-ND, 3296Z-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296Z-1-102LF
855675-3296Z-1-102LF
Trimmer Potentiometers - 3296Z-1-102LF 855675-3296Z-1-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 855675-3296Z-1-102LF Series: Trimpot® 3296 - Sealed Features: 1 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296Z Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Z1102LF, 3296Z-1-102LF-ND, 3296Z-102LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855675-3296Z-1-102LF
Series: Trimpot® 3296 - Sealed
Features: 1 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296Z
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296Z1102LF, 3296Z-1-102LF-ND, 3296Z-102LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296Z-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Z-1-102LF
0.5W Trimmer Potentiometer 80-3296Z-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432340
Trimmer Potentiometers 7432340
25 turns trimmer 1K 10% side adjust

25 turns trimmer 1K 10% side adjust

Supplier's Site
Trimmer Potentiometers - 7432340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432340P
Trimmer Potentiometers 7432340P
25 turns trimmer 1K 10% side adjust

25 turns trimmer 1K 10% side adjust

Supplier's Site
Trimmer Potentiometers - 1675229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675229
Trimmer Potentiometers 1675229
25 turns trimmer 1K 10% side adjust

25 turns trimmer 1K 10% side adjust

Supplier's Site
Trimmer Potentiometers - 3296Z-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-102LF-ND
Trimmer Potentiometers 3296Z-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153941
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153941
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Track Resistance Bourns - 62J1563 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Track Resistance Bourns
62J1563
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Track Resistance Bourns 62J1563
TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:1KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:1KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns - 94X3413 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns
94X3413
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns 94X3413
TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3296Z-1-102LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Z-1-102LF
Trimmer Potentiometers 3296Z-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE

TRIMMER 1K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 855675-3296Z-1-102LF 80-3296Z-1-102LF 7432340 7432340P 3296Z-102LF-ND 70153941 62J1563 94X3413 3296Z-1-102LF
Product Name Trimmer Potentiometers - 3296Z-1-102LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details