Bourns, Inc. Trimmer Potentiometers 3296Z-1-100LF

Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Z-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-1-100LF-ND
Trimmer Potentiometers 3296Z-1-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns - 06X8945 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns
06X8945
Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns 06X8945
TRIMMER, POT, 10 OHM, 10%, 25TURN, TH; Track Resistance:10ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:3296Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10 OHM, 10%, 25TURN, TH; Track Resistance:10ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:3296Z Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296Z-1-100LF-ND 06X8945
Product Name Trimmer Potentiometers Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details