Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3296Y-Y91-222LF

Description
Win Source Part Number: 1038093-3296Y-Y91-22 2LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Package: Tube Standard Package: 50 Resistive Material: Cermet Resistance: 2.2 kOhms Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296Y
Request a Quote
Description
Win Source Part Number: 1038093-3296Y-Y91-22 2LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Package: Tube Standard Package: 50 Resistive Material: Cermet Resistance: 2.2 kOhms Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038093-3296Y-Y91-222LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038093-3296Y-Y91-222LF
Win Source Part Number: 1038093-3296Y-Y91-22 2LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Package: Tube Standard Package: 50 Resistive Material: Cermet Resistance: 2.2 kOhms Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296Y

Win Source Part Number: 1038093-3296Y-Y91-222LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Package: Tube
Standard Package: 50
Resistive Material: Cermet
Resistance: 2.2 kOhms
Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3296Y

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1038093-3296Y-Y91-222LF
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer - 20894404 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2000 ohms
View Details