Bourns, Inc. Trimmer Potentiometers 3296Y-1-505LF

Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Y-1-505LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-1-505LF-ND
Trimmer Potentiometers 3296Y-1-505LF-ND
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns - 62J1561 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns
62J1561
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns 62J1561
TRIMMER POTENTIOMETER, 5MOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:5MOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 5MOHM 25TURN THROUGH HOLE; TRACK RESISTANCE:5MOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 5M, 25Turn, Th; Trimpot Type Bourns - 39K2097 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5M, 25Turn, Th; Trimpot Type Bourns
39K2097
Trimmer, Pot, 5M, 25Turn, Th; Trimpot Type Bourns 39K2097
TRIMMER, POT, 5M, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 5M, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3296Y-1-505LF-ND 62J1561 39K2097
Product Name Trimmer Potentiometers Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 5M, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers